EN
  • EN
  • DE

ADM1025ARQZ-REEL

Part No ADM1025ARQZ-REEL
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QSOP / PC's, PDA's Interface 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications PC's, PDA's
Interface I2C
Voltage - Supply 3V ~ 5.5V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number ADM1025
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41875-ADM1025ARQZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM1025ARQZ-REEL CAD Model

Description

The ADM1025ARQZ-REEL is a precision integrated circuit from ON Semiconductor designed to monitor system temperatures and voltages in personal computers, electronic test equipment, and office electronics. This advanced monitoring solution is a key component in ensuring the reliability and efficiency of high-performance electronics by providing real-time data on system health.

Key Features

  • Temperature Sensing: The device is equipped with an on-chip temperature sensor to monitor the ambient temperature and includes inputs for external temperature sensing, allowing for comprehensive thermal management of the system.
  • Voltage Monitoring: It can monitor up to five voltages, including the power supply voltages and battery voltage, ensuring that all critical components are operating within their specified voltage ranges.
  • SMBus Interface: The ADM1025ARQZ-REEL communicates with the host system via the SMBus (System Management Bus) interface, providing easy integration with existing system management protocols.
  • Programmable Limits: Users can set high and low limits for temperature and voltage readings, enabling automatic system protection actions when parameters exceed safe operating conditions.
  • Compact Packaging: Offered in a compact QSOP-16 package, the device saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the ADM1025ARQZ-REEL makes it ideal for a wide range of applications, including:

  • Desktop and notebook computers
  • Servers and workstations
  • Telecommunications equipment
  • Test and measurement instruments
  • Office electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the ADM1025ARQZ-REEL is no exception. This product is designed to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability in a variety of operating conditions.

In summary, the ADM1025ARQZ-REEL from ON Semiconductor is a comprehensive solution for system monitoring, offering robust temperature and voltage measurement capabilities in a small form factor. Its programmable features and SMBus compatibility make it an essential component for advanced system management.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7397 $60.2734
52+ $2.2488 $116.9376
80+ $2.1783 $174.2640
110+ $2.1079 $231.8690
142+ $2.0374 $289.3108
190+ $1.8272 $347.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess