EN
  • EN
  • DE

74VHCT574ASJ

Part No 74VHCT574ASJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 130MHz
Max Propagation Delay at V, Max CL 10.4ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74VHCT574
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1133599-74VHCT574ASJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT574ASJ CAD Model

Description

ON Semiconductor 74VHCT574ASJ Octal D-Type Flip-Flop

The 74VHCT574ASJ is a high-speed CMOS device from ON Semiconductor that belongs to the VHCT family. It is an octal D-type flip-flop with a 3-state output, designed to provide high-speed performance while maintaining the CMOS low power dissipation. This integrated circuit is particularly suitable for driving highly capacitive or relatively low-impedance loads, making it a versatile choice for a variety of digital applications.

With its eight edge-triggered flip-flops, the 74VHCT574ASJ is capable of storing eight bits of data. Each flip-flop has individual D-type inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow for synchronous data transfer and reset functionality, respectively. The 3-state output control (OC) pin enables the user to place the eight outputs in a high-impedance state, which is useful for interfacing with bus-oriented systems where multiple devices may need to share the same output lines.

The device is packaged in a slim J-Lead package, with the part number suffix 'SJ' indicating this specific package type. This package is known for its reliability and robustness, ensuring stable performance in a variety of environmental conditions. The 74VHCT574ASJ operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels, and it is characterized for operation from -40°C to +85°C, ensuring functionality across a wide temperature range.

ON Semiconductor's commitment to quality is evident in the 74VHCT574ASJ's design and manufacturing. The device features inputs and outputs on opposite sides of the package to facilitate easier routing. This flip-flop is ideal for applications that require high-speed, low-power operation and reliable data storage and transfer, such as computers, communication equipment, and advanced microprocessor systems.

Overall, the 74VHCT574ASJ from ON Semiconductor is a dependable and efficient solution for designers looking for a high-speed octal flip-flop with the added benefit of 3-state outputs, suitable for a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess