EN
  • EN
  • DE

74VHCT00AMTC

Part No 74VHCT00AMTC
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NAND Gate | IC GATE NAND 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74VHCT00
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1133566-74VHCT00AMTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHCT00AMTC CAD Model

Description

ON Semiconductor 74VHCT00AMTC: A High-Speed CMOS Logic Gate Solution

The 74VHCT00AMTC from ON Semiconductor is a high-speed Quad 2-Input NAND Gate integrated circuit that belongs to the VHC family of CMOS logic. This product is designed to deliver exceptional performance in a wide range of applications that require fast switching and low power consumption. Its advanced silicon-gate CMOS technology ensures that this logic gate meets the stringent requirements of today's high-speed digital systems.

Key Features

  • High-Speed Operation: The 74VHCT00AMTC is capable of operating at high speeds, making it suitable for high-frequency applications that demand quick response times.
  • Low Power Consumption: Despite its high-speed capabilities, this logic gate maintains low power dissipation, which is crucial for energy-efficient designs and battery-powered devices.
  • TTL-Compatible Inputs: The inputs of the 74VHCT00AMTC are TTL-compatible, allowing for easy integration with TTL logic levels without the need for additional level-shifting components.
  • Output Drive Capability: This device can drive up to 8 LSTTL loads, providing the necessary output current for various digital circuits.
  • Pin and Function Compatibility: The 74VHCT00AMTC is designed to be pin and function compatible with other standard logic families, facilitating easy upgrades and system expansions.

Applications

The versatility of the 74VHCT00AMTC makes it suitable for a broad range of applications, including:

  • High-speed logic circuits
  • Communication systems
  • Signal processing
  • Data management
  • Embedded systems

Product Specifications

The 74VHCT00AMTC comes in a TSSOP-14 package, which is optimized for reduced space and weight in PCB layouts. It operates over a wide voltage range of 4.5V to 5.5V, providing stable performance across various power supply conditions. Additionally, it features a balanced propagation delay and transition times, ensuring reliable and consistent operation throughout its usage.

ON Semiconductor's commitment to quality and performance is evident in the 74VHCT00AMTC, making it an excellent choice for designers seeking a high-speed CMOS logic gate solution that does not compromise on efficiency or reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess