EN
  • EN
  • DE

74VHC157SJ

Part No 74VHC157SJ
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Multiplexer | MULTIPLEXER QUAD 2IN 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number 74VHC157
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1133495-74VHC157SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC157SJ CAD Model

Description

ON Semiconductor 74VHC157SJ Quad 2-Input Multiplexer

The ON Semiconductor 74VHC157SJ is a high-performance CMOS quad 2-input multiplexer that combines the best of both speed and power efficiency. This versatile integrated circuit is designed to operate at 2V to 5.5V, making it suitable for a wide range of applications in the consumer, automotive, and telecommunications industries. The 74VHC157SJ is part of ON Semiconductor's VHC family, known for its robustness and reliability.

This multiplexer features four individual 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B), one output (Y), a select input (S), and an active-low enable input (E). The select input determines which of the data inputs is connected to the output. When the enable input is low, the selected data input is passed through to the output. If the enable input is high, the output is in the high-impedance state, effectively disconnecting the output from the circuit.

The 74VHC157SJ boasts a high-speed propagation delay with a balanced drive that provides significant advantages in power consumption and noise reduction. Its low-power dissipation and high noise immunity are characteristics of CMOS technology, making it an excellent choice for battery-operated devices and other power-sensitive applications.

This multiplexer is offered in a surface-mount, 16-pin SOIC package, ensuring a compact footprint on printed circuit boards. Its pin configuration is industry-standard, which simplifies the design process and allows for easy integration into existing systems.

The 74VHC157SJ is also characterized by its latch-up performance that exceeds 300mA, which conforms to the JESD 17 standard. This feature ensures that the device is protected against the sudden application of excessive current, enhancing its robustness and durability in harsh electrical environments.

With its combination of high-speed operation, low power consumption, and compact size, the ON Semiconductor 74VHC157SJ is an excellent choice for designers looking to optimize their multiplexing applications. Whether you're developing sophisticated communication systems or designing consumer electronics, this multiplexer from ON Semiconductor can help you achieve a reliable and efficient performance.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $0.8732
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5574 $60.4758
40+ $2.9198 $116.7920
62+ $2.8286 $175.3732
85+ $2.7374 $232.6790
110+ $2.6461 $291.0710
147+ $2.3724 $348.7428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess