EN
  • EN
  • DE

74LCX373SJ

Part No 74LCX373SJ
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Low Voltage Octal Transparent Latch with 5V Tolerant Inputs and Outputs | IC LATCH TRANSP OCT LV 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOP
Family Part Number 74LCX373
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1132383-74LCX373SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX373SJ CAD Model

Description

ON Semiconductor 74LCX373SJ: Octal Transparent Latch

The 74LCX373SJ is a high-performance CMOS octal transparent latch designed to meet the requirements of high-speed memory decoders and data transmission systems. Manufactured by ON Semiconductor, a leader in the semiconductor industry, the 74LCX373SJ is part of the LCX family of products known for their low voltage operation and significantly reduced power consumption.

This device features eight latches with three-state outputs for bus-oriented applications. The 74LCX373SJ is characterized by its ability to operate at a low voltage range of 2.3V to 3.6V, which makes it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs. This tolerance allows for mixed-voltage system integration, which is critical in transitioning environments where both 3.3V and 5V logic circuits coexist.

The 74LCX373SJ is equipped with an OE (Output Enable) bar that controls the transparent latches and determines the state of the outputs. When the OE bar is low, the latches are transparent, allowing data from the inputs to flow through to the outputs. However, when the OE bar is high, the outputs are in a high impedance state, effectively isolating the latches from the bus.

One of the key features of the 74LCX373SJ is its 5V tolerant inputs, which ensure that the device is protected from potential damage due to higher voltage levels. Additionally, the latch incorporates bus-hold circuitry on its inputs, eliminating the need for external pull-up or pull-down resistors and ensuring that the inputs remain at a valid logic level when open.

ON Semiconductor's 74LCX373SJ comes in a 20-lead small-outline package, making it compact and suitable for space-constrained applications. Its performance is optimized for operating at temperatures ranging from -40°C to +85°C, ensuring reliability and stability across a wide range of environmental conditions.

Overall, the 74LCX373SJ from ON Semiconductor is an excellent choice for designers looking for a low-voltage, power-efficient octal latch that does not compromise on speed or performance. Whether used in memory buffer applications or as an interface between mismatched voltage systems, the 74LCX373SJ delivers consistent, high-quality performance.

You May Also Be Interested in

NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess