EN
  • EN
  • DE

MCP130-270FI/TO

Part No MCP130-270FI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3 / Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Bag
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.625V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number MCP130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP130-270FI/TO-NDR
Standard Package 1,000
Win Source Part Number 1028329-MCP130-270FI/TO
Ultra Librarian 3D Model Ultra Librarian MCP130-270FI/TO CAD Model

Description

Microchip Technology MCP130-270FI/TO Product Overview

The MCP130-270FI/TO is a highly reliable voltage supervisory device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically crafted to keep microcontroller-based systems safe by monitoring the supply voltage levels and ensuring they remain within acceptable operating ranges.

Key Features

  • Voltage Threshold: The MCP130-270FI/TO has a preset trigger threshold voltage of 2.7V, which is ideal for low-voltage applications that require precise voltage monitoring to prevent data corruption or hardware damage due to power supply issues.
  • Reset Timeout: It offers a significant delay of 350 ms minimum reset timeout period, which provides ample time for the system to stabilize before the microcontroller is allowed to resume operation.
  • Operating Voltage Range: This device can operate over a wide voltage range, which makes it versatile for various applications, ensuring proper system function even under fluctuating power conditions.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the MCP130-270FI/TO is robust enough to withstand harsh operating environments.
  • Package: It is available in a 3-pin TO-92 package, which is widely used and easy to integrate into a variety of circuit designs.

Applications

The MCP130-270FI/TO is suitable for a myriad of applications where voltage supervision is critical. This includes:

  • Portable devices
  • Battery-powered equipment
  • Microcontroller systems
  • Computers and servers
  • Industrial and automotive systems

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the MCP130-270FI/TO is no exception. This device is built to meet high standards, ensuring consistent performance and peace of mind for product developers and engineers.

In conclusion, the MCP130-270FI/TO from Microchip Technology is an essential component for any design requiring reliable voltage monitoring. With its precise threshold, extended temperature range, and versatile package, it's an excellent choice for maintaining the integrity of electronic systems across a broad range of applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess