EN
  • EN
  • DE

74LCX00SJ

Part No 74LCX00SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input NAND Gate with 5V Tolerant Inputs | IC GATE NAND 4CH 2-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 5.2ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74LCX00
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1132315-74LCX00SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LCX00SJ CAD Model

Description

ON Semiconductor 74LCX00SJ: Low Voltage Quad 2-Input NAND Gate

The 74LCX00SJ is a high-performance, low-voltage quad 2-input NAND gate integrated circuit from ON Semiconductor. This device is designed to operate at a 2.0V to 3.6V V<sub>CC range, making it ideal for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs. The 74LCX00SJ is part of ON Semiconductor's LCX series, which is known for its low power consumption and high-speed operation.

Engineered for optimal speed performance, the 74LCX00SJ can operate at frequencies up to 155 MHz (typical at 3.3V). This makes it suitable for a variety of high-speed logic applications. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

The 74LCX00SJ is equipped with power-down high impedance inputs and outputs, which support live insertion and withdrawal to prevent any glitches or disturbances on the bus line during power-up or power-down. Additionally, the device includes over-voltage tolerant inputs that facilitate 5V signal input capability in the 3.3V operating mode without any damage or disruption to the circuitry.

This quad 2-input NAND gate IC is provided in a 14-lead SOIC package, denoted by the 'SJ' suffix in the part number, ensuring a compact footprint for space-constrained applications. The package is also lead-free and RoHS compliant, adhering to environmental regulations and promoting sustainable electronic design practices.

Key features of the 74LCX00SJ include:

  • Operating Voltage Range: 2.0V to 3.6V
  • High-Speed Operation: t<sub>PD = 4.0 ns (max) at V<sub>CC = 3.3V
  • 5V Tolerant Inputs for interfacing with 5V logic levels
  • Power-Down High Impedance for live insertion
  • Supports 24mA output sink current
  • IOFF and Power-Up/Down Noise Protection
  • Lead-Free and RoHS Compliant

The 74LCX00SJ is a versatile component that delivers the performance and features necessary for modern digital systems. Whether it's for computing, networking, or consumer electronics, this ON Semiconductor product stands out as a reliable choice for designers looking to incorporate a robust logic gate solution into their circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3447 $58.5990
410+ $0.2829 $115.9890
635+ $0.2740 $173.9900
875+ $0.2652 $232.0500
1,130+ $0.2563 $289.6190
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,120 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess