EN
  • EN
  • DE

74HCT138ADR2

Part No 74HCT138ADR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 OF 8 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 052477-74HCT138ADR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT138ADR2 CAD Model

Description

Product Overview: 74HCT138ADR2 by ON Semiconductor

The 74HCT138ADR2 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular IC is part of the 74HCT series, which is compatible with TTL levels and known for its high-speed CMOS functionality. The 74HCT138ADR2 is a 3-to-8 line decoder/demultiplexer, which makes it an essential component for systems requiring the conversion of binary information from three input lines to eight mutually exclusive output lines.

With its advanced silicon-gate CMOS technology, the 74HCT138ADR2 offers a robust solution with low power consumption and high noise immunity, characteristics that are crucial for modern electronic applications. This device is particularly well-suited for applications that demand high-speed decoding or demultiplexing, such as in computer systems, data routers, and various other digital logic applications.

Key Features:

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage: 4.5V to 5.5V, making it compatible with TTL power levels
  • Operating Temperature: -55°C to +125°C, ensuring reliability across a wide range of environmental conditions
  • Output Current: High 5.2 mA, Low -5.2 mA, providing sufficient drive capabilities
  • Package: SOIC-16, a small-outline package that allows for efficient use of PCB space
  • Mounting Type: Surface Mount, which is ideal for automated assembly processes and modern compact electronic assemblies
  • Pin Count: 16 pins, offering a balance between functionality and size

The 74HCT138ADR2 also boasts multiple enable inputs to facilitate the cascading of multiple chips for decoding or demultiplexing larger data sets. Furthermore, the device's outputs can drive up to 10 LSTTL loads, which provides ample capability for interfacing with various types of digital circuits.

ON Semiconductor's commitment to quality is evident in the 74HCT138ADR2, as it is designed to meet the stringent requirements of the industrial and automotive industry standards. Whether you're designing a complex digital system or simply need a reliable decoder/demultiplexer, the 74HCT138ADR2 offers a perfect blend of performance, power efficiency, and durability.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the datasheet and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess