ON Semiconductor 74HC4053 Triple 2-Channel Analog Multiplexer/Demultiplexer
The 74HC4053 from ON Semiconductor is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is specifically designed to handle both analog and digital signals, making it an incredibly versatile component for a wide range of electronic applications.
This triple 2-channel analog multiplexer/demultiplexer combines three separate 2-channel multiplexers/demultiplexers in a single package. Each multiplexer/demultiplexer has two independent inputs/outputs (nY0 and nY1), a common input/output (nZ), and a common digital select input (nS). Additionally, each section has its own enable input (nE) which, when held high, disables the multiplexer/demultiplexer by connecting all outputs to high impedance.
The 74HC4053 can be used as a universal switch, capable of switching both analog signals up to peak-to-peak voltage (Vpp) and digital signals up to the supply voltage (VCC). This flexibility allows the device to process a variety of signal types, including audio, video, or any other form of analog data. Furthermore, the device's high impedance ensures minimal loading on the source circuit.
Key features of the 74HC4053 include:
- Wide analog input voltage range from -5V to +5V
- Low ON resistance (Ron characteristic)
- Logic level translation capability to enable 5V logic to communicate with ±5V analog signals
- Low crosstalk between switches
- Low power consumption
- High noise immunity
- Functional at a wide range of temperatures from -40°C to +125°C
With its robust design and ability to handle a wide range of operating conditions, the ON Semiconductor 74HC4053 is an ideal choice for applications that require reliable and efficient signal routing. Examples include signal gating, modulation/demodulation, and switching in communication devices, instrumentation, and process control systems.
Whether you are designing consumer electronics or complex industrial systems, the 74HC4053 provides the performance and reliability you need to ensure seamless signal processing and control.