EN
  • EN
  • DE

74ALVCH16374TX

Part No 74ALVCH16374TX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 48TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
Manufacturer ON Semiconductor
Series 74ALVCH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74ALVCH16374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908094-74ALVCH16374TX
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16374TX CAD Model

Description

Product Overview: 74ALVCH16374TX from ON Semiconductor

The 74ALVCH16374TX is a high-performance, 16-bit D-type flip-flop with 3-state outputs from ON Semiconductor. This device is designed to integrate seamlessly into advanced high-speed systems thanks to its advanced Very-Low-Voltage CMOS (ALVCH) technology. The 74ALVCH16374TX is a versatile component suitable for a wide range of applications, including computing, networking, and telecommunications, where low voltage operation and high-speed data handling are crucial.

Key Features

  • Low Voltage Operation: The device operates at a nominal voltage of 2.5V or 3.3V, which makes it compatible with low-voltage systems and helps reduce power consumption.
  • High-Speed Performance: With the capability to handle fast signal transitions, the 74ALVCH16374TX is optimized for high-speed data transfer and clock frequencies, ensuring efficient system performance.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on all inputs eliminates the need for external pull-up or pull-down resistors and helps to maintain last known states during high-impedance conditions.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states to prevent bus contention.
  • Edge-Triggered Flip-Flops: Positive-edge triggered flip-flops ensure precise timing of data capture, contributing to the reliability of the data flow within the system.
  • Low Power Dissipation: The device has been engineered for low power dissipation, which is critical in minimizing thermal output and enhancing overall system efficiency.

Applications

The 74ALVCH16374TX is ideal for use in:

  • Data communication systems
  • Servers and high-performance computing
  • Networking equipment
  • Telecommunication infrastructure
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74ALVCH16374TX is no exception. The device is fabricated using industry-leading semiconductor processes, ensuring high reliability and performance consistency. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which provides a compact footprint for space-constrained applications.

In summary, the 74ALVCH16374TX from ON Semiconductor is a robust and high-speed 16-bit D-type flip-flop that delivers the performance needed for modern digital systems, while also maintaining energy efficiency and design flexibility.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess