Products specifications Report Issue?

Category Integrated Circuits (ICs)LogicFlip Flops
Manufacturer onsemi
Series 74AC
Packaging Tube
Part Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 175 MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 40 μA
Input Capacitance 4.5 pF
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74AC273
Ultra Librarian 3D Model Ultra Librarian 74AC273SC CAD Model

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP
Need more? Email Us
ECAD model for 5962-9326701MPA
Renesas Electronics America
IC FREQUENCY TRANSLATOR 40VFQFPN
Lowest to $22.4502
ECAD model for 8T49N241-999NLGI8
Renesas Electronics America
IC SRAM 512KBIT PARALLEL 100TQFP
Lowest to $129.2309
ECAD model for 70V08L20PFGI
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 44SOJ
Lowest to $12.2181
ECAD model for 71016S15YG
Renesas Electronics America
IC CLK BUFFER 1:8 700MHZ 24TSSOP
Lowest to $61.0908
ECAD model for 85408BGLF
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 56VFQFN
Need more? Email Us
ECAD model for 8T49N283C-998NLGI
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 64TQFP
Need more? Email Us
ECAD model for 70V05L15PFG
Renesas Electronics America
IC CLOCK GENERATOR 28QSOP
Lowest to $33.9676
ECAD model for 525-01RILF
ON Semiconductor
IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $1.7681
ECAD model for 74LVT245WM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4581 $57.2625
300+ $0.3759 $112.7700
465+ $0.3642 $169.3530
640+ $0.3525 $225.6000
825+ $0.3407 $281.0775
1,105+ $0.3054 $337.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,700 pieces
MOQ: 125 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention