EN
  • EN
  • DE

6N138SM

Part No 6N138SM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV DARL W/BASE 8SMD / Low Input Current High Gain Split Darlington Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 300% at 1.6mA
Turn On / Turn Off Time (Typ) 1μs, 7.3μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 7V
Current - Output / Channel 60mA
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Maximum) 20mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Part Number Series 6N138
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813100-6N138SM
Ultra Librarian 3D Model Ultra Librarian 6N138SM CAD Model

Description

The 6N138SM from ON Semiconductor is a high-performance optocoupler designed for applications that require high-speed data transmission and electrical isolation. This optoelectronic device is capable of transferring electrical signals between two isolated circuits using light waves, ensuring that no electrical noise or surges pass through.

Key Features:

  • High Speed: With a bandwidth of 1 Mbit/s, the 6N138SM is well-suited for high-speed signal transfer applications.
  • Electrical Isolation: It provides electrical isolation between input and output with an isolation voltage rating of 3750 Vrms, which is essential for protecting sensitive electronic components from voltage spikes and surges.
  • Open Collector Output: The device includes an open collector output, allowing it to be used in a variety of digital interfacing applications, including TTL, LSTTL, and CMOS.
  • High Current Transfer Ratio (CTR): With a CTR of 2000%, the 6N138SM ensures reliable signal transmission even in the presence of input signal variations.
  • Low Input Current: It operates with a low input current, making it compatible with a wide range of driving circuits and reducing power consumption.

Applications:

The 6N138SM is versatile and can be used in various applications, including:

  • Microprocessor system interfaces
  • Digital signal isolation
  • PLC communications
  • Instrumentation input/output isolation
  • Line receivers

Product Specifications:

The 6N138SM is offered in a small-outline package (SOIC) making it suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C allows for use in a broad range of environments.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 6N138SM is no exception. It is manufactured to meet high standards for performance and reliability, ensuring long-term stability in your applications.

For detailed technical specifications, application notes, and support resources, visit the ON Semiconductor website or contact their support team for further assistance with the 6N138SM optocoupler.

You May Also Be Interested in

Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6176 $58.6720
230+ $0.5068 $116.5640
355+ $0.4910 $174.3050
490+ $0.4752 $232.8480
630+ $0.4592 $289.2960
845+ $0.4118 $347.9710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess