EN
  • EN
  • DE

54LS279

Part No 54LS279
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 162952-54LS279
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS279 CAD Model

Description

ON Semiconductor 54LS279 - Quad S-R Latch

The 54LS279 from ON Semiconductor is a versatile and high-quality quad S-R (set-reset) latch integrated circuit that is part of the low-power Schottky family. This device is designed to provide optimal performance in digital systems where the need for stable and reliable latching functions is essential.

Key Features:

  • Quad Latches: The 54LS279 features four individual S-R latches in a single package, allowing for compact and efficient use of space in your digital designs.
  • Low Power Consumption: As part of the low-power Schottky family, this IC offers the advantage of reduced power consumption without sacrificing speed, making it suitable for energy-sensitive applications.
  • High Speed: The device is capable of fast operation, which is critical for high-performance digital systems.
  • Dual-In-Line Package: The IC comes in a standard 16-pin DIP (Dual-In-Line Package), which is easy to handle and compatible with conventional PCB layouts.

Applications:

The 54LS279 is ideal for a wide range of applications, including but not limited to:

  • Industrial controls
  • Communication systems
  • Data processing
  • Instrumentation
  • Automotive systems

Technical Specifications:

The 54LS279 provides the following technical specifications:

  • Logic Type: S-R Latch
  • Number of Circuits: 4
  • Output Current: 8 mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The 54LS279 is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. This IC is a reliable choice for designers looking for a latch that will perform consistently over a wide range of conditions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Intersil
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $39.1695
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Wurth Electronics Inc
Lowest to $1.1304
ON Semiconductor
Need more? Email Us
ELAN Microelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess