EN
  • EN
  • DE
  • IT

4N50ZG

Part No 4N50ZG
Manufacturer ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205696-4N50ZG
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4N50ZG CAD Model

Description

The 4N50ZG is a robust and efficient Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This electronic component is engineered to manage high currents and voltages, making it an ideal choice for a wide range of power applications. Its advanced technology ensures optimal performance for both industrial and consumer products.

The 4N50ZG boasts a drain-to-source voltage (V<sub>DS) of 500V, which provides a high breakdown voltage, ensuring reliable operation under stressful conditions. This feature makes it particularly suitable for high-voltage switching applications. With a continuous drain current (I<sub>D) of 4A, the 4N50ZG can handle significant power without overheating or failing, which is crucial for maintaining system reliability.

ON Semiconductor has integrated a low gate charge (Q<sub>G) into the 4N50ZG, which enhances the switching performance. This characteristic is vital for applications that require fast switching speeds, such as power supplies and converters. The low gate charge also contributes to reduced power dissipation, which translates to improved energy efficiency and lower operational costs.

The 4N50ZG features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses when the MOSFET is in the 'on' state. This property is essential for applications that demand high power density and seek to maximize efficiency. Furthermore, the device is housed in a TO-220 package, which is widely recognized for its ability to dissipate heat effectively, thus ensuring stable performance even under high power operation.

ON Semiconductor's 4N50ZG is also characterized by its ruggedness and reliability. It includes built-in protection features such as a robust body diode, which is capable of withstanding high surge currents, and an avalanche rating that protects against unexpected voltage spikes. This makes the 4N50ZG a dependable component in power circuits that may experience unpredictable conditions.

In summary, the ON Semiconductor 4N50ZG Power MOSFET is a high-voltage, high-performance device that offers efficiency, speed, and reliability for various power management applications. Its advanced features and robust packaging make it an excellent choice for designers looking to enhance their systems with a powerful and durable power switching solution.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess