The 3SK263-6-TG is a state-of-the-art silicon N-Channel Dual Gate MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance electronic component is engineered to provide excellent gain control and high input impedance, making it an ideal choice for a wide range of RF applications.
Key Features
- High Gain: The 3SK263-6-TG boasts a high forward transfer admittance, which is crucial for applications requiring signal amplification.
- Low Noise: With its low noise figure, this MOSFET ensures clear signal transmission, minimizing interference and distortion.
- Dual Gate Design: The dual-gate structure allows for better control and stability of the electronic signal, providing precise modulation and demodulation capabilities.
- High-Speed Switching: The device is capable of high-speed switching, making it suitable for digital applications where rapid signal processing is essential.
- Improved Durability: The MOSFET is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring long-term reliability and performance.
Applications
The 3SK263-6-TG is versatile and can be used in various applications, including:
- RF amplifiers and oscillators
- Mixers and modulators
- TV tuners
- VHF and UHF communications equipment
- Other high-frequency signal processing tasks
Product Specifications
The 3SK263-6-TG MOSFET comes in a compact package and is characterized by the following specifications:
- Package: SOT-363 (SuperSOT™-6)
- Drain-Source Voltage (Vds): 20V
- Gate-Source Voltage (Vgs): ±10V
- Continuous Drain Current (Id): 30mA
- Total Power Dissipation (Pd): 200mW
- Operating Temperature Range: -55°C to +150°C
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The 3SK263-6-TG complies with RoHS standards, ensuring that it is free from harmful substances and suitable for use in green products.