EN
  • EN
  • DE

2SJ646-N-TL-E

Part No 2SJ646-N-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 30V 8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 038926-2SJ646-N-TL-E
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ646
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SJ646-N-TL-E CAD Model

Description

ON Semiconductor 2SJ646-N-TL-E P-Channel MOSFET

The ON Semiconductor 2SJ646-N-TL-E is a high-performance P-Channel MOSFET that offers a compact and efficient solution for a variety of power management applications. This semiconductor device is designed to meet the demanding requirements of modern electronic circuits, providing reliable and efficient power switching capabilities.

Key Features

  • Low On-Resistance: The 2SJ646-N-TL-E features a low on-resistance, which helps to reduce power loss and improve overall efficiency during operation.
  • High-Speed Switching: With its fast switching speed, this P-Channel MOSFET is well-suited for applications that require quick response times and high-frequency operation.
  • Low Drive Voltage: The device is optimized to operate at low drive voltages, making it compatible with modern low-voltage logic level circuits and reducing the need for level shifting.
  • Compact Surface-Mount Package: The MOSFET comes in a small, lead-free halogen-free package, specifically in a SOT-346 (SC-59) format, which is ideal for space-constrained applications.

Applications

The 2SJ646-N-TL-E P-Channel MOSFET is suitable for a wide range of applications, including:

  • Power Management Circuits
  • Load Switching
  • Battery Management Systems
  • DC/DC Converters
  • Motor Control Systems

Product Specifications

The device boasts a drain-source voltage (VDS) of -60V and a continuous drain current (ID) of -4A, which allows for robust performance in various circuit configurations. Its power dissipation is rated at 1W, and it operates over a wide temperature range, ensuring stability across different environmental conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SJ646-N-TL-E is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that it can withstand the test of time in critical applications.

Whether you're designing power supplies, consumer electronics, or industrial control systems, the ON Semiconductor 2SJ646-N-TL-E P-Channel MOSFET is an excellent choice for efficient and reliable power switching.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
Vishay
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,940 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention