EN
  • EN
  • DE

2SC536NG-NPA-AT

Part No 2SC536NG-NPA-AT
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor | TRANS NPN 50V 0.15A NPA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 150mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 300mV at 10mA, 100mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 280 at 1mA, 6V
Maximum Power 500mW
Frequency - Transition 200MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-226AA
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1125932-2SC536NG-NPA-AT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC536NG-NPA-AT CAD Model

Description

The 2SC536NG-NPA-AT is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is specifically engineered for applications that require fast switching and reliable operation at high voltages and currents.

Key Features

  • High Current Capability: The device is capable of handling significant current, making it suitable for power amplification and switching applications.
  • High Voltage Tolerance: It can withstand high voltage across its collector-emitter junction, providing reliability in circuits with higher operating voltages.
  • Fast Switching Speed: The transistor switches on and off rapidly, a crucial characteristic for high-frequency applications or pulse circuits.
  • Low Saturation Voltage: The low VCE(sat) helps in reducing power loss and improving efficiency, especially important in battery-powered devices.
  • Compact Package: The 2SC536NG-NPA-AT comes in a small NPA package, making it ideal for space-constrained applications.

Applications

This versatile transistor can be used in a variety of electronic circuits and is particularly well-suited for:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Audio Amplifiers
  • Switching Regulators
  • Signal Processing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SC536NG-NPA-AT is built to meet rigorous standards, ensuring consistent performance and reliability across a wide range of environmental conditions. This product is suitable for commercial-grade applications and is backed by ON Semiconductor's support and expertise.

Environmental Compliance

The 2SC536NG-NPA-AT complies with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a commitment to environmental responsibility, eliminating the use of certain hazardous materials in its construction.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0765 $58.1400
1,840+ $0.0628 $115.5520
2,850+ $0.0609 $173.5650
3,925+ $0.0589 $231.1825
5,075+ $0.0570 $289.2750
6,790+ $0.0511 $346.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess