EN
  • EN
  • DE

2SC4617G

Part No 2SC4617G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN Silicon General Purpose Amplifier Transistor NPN GENERAL PURPOSE AMPLIFIER TRANSISTORS SURFACE MOUNT | TRANS NPN 50V 0.1A SC75-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 400mV at 5mA, 60mA
Current - Collector Cutoff (Maximum) 500nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 120 at 1mA, 6V
Maximum Power 125mW
Frequency - Transition 180MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Family Part Number 2SC4617
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1125728-2SC4617G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4617G CAD Model

Description

ON Semiconductor 2SC4617G NPN Transistor

The ON Semiconductor 2SC4617G is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for use in amplification and switching applications, thanks to its excellent power handling and high current gain characteristics.

Key Features:

  • High Current Gain Bandwidth Product: The 2SC4617G offers a high fT, making it suitable for use in high-frequency signal processing applications.
  • Low Saturation Voltage: This transistor is designed to have a low V<sub>CE(sat), which minimizes power loss and improves efficiency in switching applications.
  • High Power Dissipation: With its ability to dissipate higher amounts of power, the 2SC4617G can handle more robust applications without overheating.
  • Robust Package Design: Encased in a TO-92 package, the 2SC4617G is able to offer reliable performance in a compact form factor. This makes it easy to integrate into various circuit designs without taking up excessive space.

Applications:

  • Audio frequency amplifier
  • Low speed switching
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing
  • General-purpose switching and amplification

The 2SC4617G is well-regarded for its reliability and performance in a variety of electronic circuits. Whether you're designing a simple audio amplifier or a more complex signal processing circuit, this transistor is a great choice due to its versatility and ON Semiconductor's commitment to quality.

Electrical Characteristics:

  • Collector-Emitter Voltage (V<sub>CEO): 50V
  • Collector-Base Voltage (V<sub>CBO): 60V
  • Emitter-Base Voltage (V<sub>EBO): 7V
  • Collector Current (I<sub>C): 150mA
  • Collector Power Dissipation (P<sub>C): 900mW

ON Semiconductor's 2SC4617G is a testament to the company's dedication to providing high-quality components that meet the needs of modern electronic designs. Its electrical characteristics make it a solid choice for designers looking to implement a reliable NPN transistor in their projects.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2,295+ $0.0252 $57.8340
5,590+ $0.0207 $115.7130
8,625+ $0.0201 $173.3625
11,905+ $0.0194 $230.9570
15,340+ $0.0189 $289.9260
20,550+ $0.0169 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 2295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess