EN
  • EN
  • DE
  • IT

2SC3135T-SPA

Part No 2SC3135T-SPA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.2A 3SPA  /  Bipolar (BJT) Transistor PNP 50 V 200 mA 250 mW Through Hole 3-SPA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 200 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 1mA, 6V
Power - Max 250 mW
Mounting Type Through Hole
Package / Case SC-72
Supplier Device Package 3-SPA
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-2SC3135T-SPA,ONSONS2SC3135T-SPA
Standard Package 1
Win Source Part Number 1139476-2SC3135T-SPA
Ultra Librarian 3D Model Ultra Librarian 2SC3135T-SPA CAD Model

Description

The 2SC3135T-SPA from ON Semiconductor is a high-performance bipolar transistor designed to meet the needs of various electronic applications. This NPN transistor is well-suited for amplification and switching purposes, making it a versatile component for designers and engineers.

Key Features:

  • High Current Gain Bandwidth Product: The device offers excellent frequency characteristics, making it suitable for applications requiring high-speed switching.
  • Low Collector-Emitter Saturation Voltage: This feature ensures lower power loss and higher efficiency, particularly beneficial for power management circuits.
  • High Collector Current: With the ability to handle a substantial current, the 2SC3135T-SPA is capable of driving larger loads, making it ideal for power applications.
  • Complementary PNP Type Available: ON Semiconductor provides a complementary PNP transistor, allowing for push-pull configurations and more complex circuit designs.

Applications:

The 2SC3135T-SPA is suitable for a wide range of applications, including:

  • Audio Amplifiers
  • Power Management Circuits
  • Signal Processing
  • Switching Regulators
  • Motor Controls

Technical Specifications:

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (VCEO) Specified by Manufacturer Collector-Base Voltage (VCBO) Specified by Manufacturer Emitter-Base Voltage (VEBO) Specified by Manufacturer Collector Current (IC) Specified by Manufacturer Power Dissipation (PD) Specified by Manufacturer Operating and Storage Junction Temperature Range Specified by Manufacturer

For detailed specifications and operational parameters, refer to the official datasheet provided by ON Semiconductor. The 2SC3135T-SPA is designed to deliver reliability and performance, making it a preferred choice for industry professionals.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess