EN
  • EN
  • DE
  • IT

2SB1204S-E

Part No 2SB1204S-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 8A TP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 8 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 4A
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 140 @ 500mA, 2V
Power - Max 1 W
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Base Product Number 2SB1204
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 862903-2SB1204S-E
Ultra Librarian 3D Model Ultra Librarian 2SB1204S-E CAD Model

Description

The ON Semiconductor 2SB1204S-E is a PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This high-quality semiconductor device offers a combination of low voltage operation and high current handling capabilities, making it a versatile component for a wide range of electronic circuits.

Key Features:

  • Voltage & Current: The 2SB1204S-E can handle a collector-emitter voltage (V<sub>CEO) of -50V and a collector current (I<sub>C) of up to -2A, providing robust performance for various applications.
  • High Power Dissipation: With a power dissipation of 1W, this transistor can manage moderate power levels, suitable for a range of electronic devices.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which helps to minimize power loss and improve efficiency in switching applications.
  • Complementary NPN Type: The 2SB1204S-E has a complementary NPN type, making it easy to design push-pull amplifier stages and complementary switching circuits.
  • Package: Housed in a compact TO-92S package, it is designed for easy integration into various circuit layouts while providing good thermal performance.

Applications:

The 2SB1204S-E PNP transistor is ideal for a wide array of applications, including:

  • Audio Frequency Amplifier Stages
  • Signal Processing Circuits
  • Power Management Functions
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality & Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SB1204S-E is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. Engineers and designers can rely on this component for long-term use in their electronic products.

Whether you're designing an audio amplifier or developing power management solutions, the ON Semiconductor 2SB1204S-E PNP transistor is a solid choice that combines efficiency, reliability, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess