EN
  • EN
  • DE

2SA2210

Part No 2SA2210
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP Epitaxial Planar Silicon Transistor High-Current Switching Applications | TRANS PNP 50V 20A TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 500mV at 350mA, 7A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 150 at 1A, 2V
Maximum Power 2W
Frequency - Transition 140MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220F-3SG
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124655-2SA2210
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2210 CAD Model

Description

ON Semiconductor 2SA2210 PNP Transistor

The ON Semiconductor 2SA2210 is a PNP bipolar junction transistor (BJT) designed for use in high-speed switching applications. This versatile transistor is known for its high current capacity and low saturation voltage, making it an excellent choice for power amplification and switching in a wide range of electronic circuits.

Key Features:

  • High Current Capacity: The 2SA2210 can handle a continuous collector current (Ic) of up to 2A, which makes it suitable for driving moderate to high-power loads.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)) that ensures efficient operation with minimal power loss, especially beneficial in battery-powered devices.
  • High-Speed Switching: This transistor is designed for quick switching, which is crucial for applications where response time is critical.
  • Complementary Pair: The 2SA2210 is often paired with its NPN counterpart, the 2SC6082, to create a complementary push-pull amplifier stage, providing a balanced and efficient amplification system.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, this device is reliable in various environmental conditions.

Applications:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification

The 2SA2210's combination of high current capability and fast switching speeds makes it an ideal choice for designers looking to optimize the performance and efficiency of their electronic systems. Its robustness is further enhanced by the wide operating temperature range, allowing it to perform reliably in harsh conditions. Whether you're working on power management, motor control, or audio amplification, the ON Semiconductor 2SA2210 is a reliable component that offers consistent performance for your electronic designs.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess