EN
  • EN
  • DE

2SA2029M3T5G

Part No 2SA2029M3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP Silicon General Purpose Amplifier Transistor | TRANS PNP 50V 0.1A SOT-723
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 500mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 500pA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 120 at 1mA, 6V
Maximum Power 265mW
Frequency - Transition 140MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SOT-723
Supplier Device Package SOT-723
Family Part Number 2SA2029
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124624-2SA2029M3T5G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2029M3T5G CAD Model

Description

ON Semiconductor 2SA2029M3T5G PNP Transistor Overview

The ON Semiconductor 2SA2029M3T5G is a high-quality PNP transistor that offers reliable performance for a wide range of electronic applications. This bipolar junction transistor is designed to provide efficient amplification and switching, making it an ideal choice for designers looking for a component that combines functionality with long-term reliability.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: SOT-23-3 surface-mount package for compact design
  • Collector-Emitter Voltage (VCEO): 50V, providing a good voltage range for various applications
  • Collector Current (IC): Up to 150mA, suitable for moderate current handling requirements
  • Power Dissipation (Pd): 200mW, ensuring the device can handle a reasonable amount of power without overheating
  • DC Current Gain (hFE): High hFE level, indicating efficient current amplification
  • Operating Temperature Range: -55°C to +150°C, offering robust performance in extreme conditions

Applications

The versatility of the 2SA2029M3T5G transistor makes it suitable for a variety of electronic circuits. Common applications include:

  • Signal amplification in audio and communication devices
  • Driver stages in amplifiers and switches
  • Power management in portable electronics
  • Control systems in industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA2029M3T5G is no exception. Each transistor is manufactured to meet stringent industry standards, ensuring high reliability and performance. Whether you're working on a prototype or mass production, this component is designed to meet your needs without compromise.

Environmental Compliance

The 2SA2029M3T5G transistor is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products. This compliance also ensures that the transistor can be used in products sold in regions with strict environmental regulations.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0496 $58.0320
2,845+ $0.0407 $115.7915
4,400+ $0.0394 $173.3600
6,065+ $0.0381 $231.0765
7,840+ $0.0369 $289.2960
10,490+ $0.0330 $346.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess