EN
  • EN
  • DE

2SA1419T-TD-E

Part No 2SA1419T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor High breakdown voltage and large current capacity
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1.5A
Voltage - Collector Emitter Breakdown (Maximum) 160V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 100mA, 5V
Power - Max 500mW
Frequency - Transition 120MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-243AA
Manufacturer Package PCP
Win Source Part Number 1124453-2SA1419T-TD-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name 2SA1419T
Introduction Date March 04, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SA1419T-TD-E CAD Model

Description

2SA1419T-TD-E - ON Semiconductor

The 2SA1419T-TD-E from ON Semiconductor is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable components for the electronics industry.

Key Features

  • High Current Capacity: This transistor can handle a continuous collector current up to 1.5A, making it suitable for moderate power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage of approximately -0.5V, which enhances its efficiency by minimizing power loss during operation.
  • High Transition Frequency: With a transition frequency of 120MHz, the 2SA1419T-TD-E is ideal for high-speed switching applications.
  • Complementary NPN Type Available: For applications requiring a complementary NPN transistor, ON Semiconductor offers a counterpart that pairs well with the 2SA1419T-TD-E.

Applications

The versatility of the 2SA1419T-TD-E allows it to be used in various applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • DC-DC converters
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor's 2SA1419T-TD-E is built to meet the stringent quality standards of the industry. The device offers excellent reliability and performance consistency, which is crucial for manufacturers looking for components that will withstand the test of time in their products.

Environmental Compliance

This product complies with the RoHS directive, ensuring that it is free from hazardous substances such as lead, mercury, and cadmium. This compliance reflects ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

Package and Availability

The 2SA1419T-TD-E is available in a compact SOT-89 package, which is suitable for surface-mount technology (SMT) and fits well into space-constrained applications. Its packaging is designed for optimal thermal performance and durability. For ordering information, availability, and pricing, customers should contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3058 $58.7610
110+ $1.0715 $117.8650
170+ $1.0380 $176.4600
230+ $1.0045 $231.0350
300+ $0.9711 $291.3300
400+ $0.8706 $348.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess