EN
  • EN
  • DE

2N697

Part No 2N697
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN MEDIUM POWER SILICON SWITCHING TRANSISTOR | NPN GP TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 1.5V at 15mA, 150mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 150mA, 10V
Frequency - Transition 100MHz
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Family Part Number 2N697
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1124214-2N697
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N697 CAD Model

Description

ON Semiconductor 2N697 Bipolar Junction Transistor

The ON Semiconductor 2N697 is a high-performance bipolar junction transistor (BJT) designed for a wide range of applications requiring robust and reliable switching or amplification. This NPN transistor is recognized for its excellent performance in high-speed switching applications, making it a popular choice for designers and engineers.

Key Features:

  • High Speed: The 2N697 is designed for swift switching, allowing for efficient operation in circuits that require rapid state changes.
  • Durable: With its robust construction, the 2N697 is capable of withstanding harsh conditions, ensuring long-term reliability and stability.
  • Versatile: This component is suitable for a variety of electronic applications, including industrial, commercial, and entertainment products.
  • High Power Handling: The transistor can manage a considerable amount of power, making it ideal for driving medium to high-power circuits.

Electrical Characteristics:

  • Collector-Emitter Voltage (Vceo): The maximum voltage between the collector and emitter without breakdown is rated at 40V.
  • Collector-Base Voltage (Vcbo): The maximum collector-base voltage is 60V, providing a good safety margin for various applications.
  • Emitter-Base Voltage (Vebo): The emitter-base voltage rating is 6V, which is suitable for many signal-level tasks.
  • Collector Current (Ic): The 2N697 can handle a continuous collector current up to 500mA, making it capable of driving a wide range of loads.
  • Power Dissipation: It has a power dissipation rating of 800mW, allowing it to handle moderate levels of power without overheating.

Applications:

The 2N697 is commonly used in applications such as switching regulators, power amplifiers, and relay drivers. Its high-speed switching capability also makes it an excellent choice for digital logic circuits, pulse generators, and other timing applications. Furthermore, its robust construction makes it suitable for military and aerospace applications where reliability is paramount.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N697 is no exception. Each transistor is manufactured to meet stringent standards, ensuring that it performs to its specifications in a variety of conditions and applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess