EN
  • EN
  • DE

2N6338

Part No 2N6338
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTOR(25A,200W) | TRANS NPN 100V 25A TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 25A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 1.8V at 2.5A, 25A
Current - Collector Cutoff (Maximum) 50μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 10A, 2V
Maximum Power 200W
Frequency - Transition 40MHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Family Part Number 2N6338
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124106-2N6338
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6338 CAD Model

Description

Introducing the 2N6338 Power Transistor by ON Semiconductor

The 2N6338 is a robust power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-power bipolar transistor is specifically engineered for a wide array of applications that require reliable and efficient power control. The 2N6338 is a testament to ON Semiconductor's commitment to providing high-quality components that meet the stringent requirements of the electronics industry.

Key Features of the 2N6338

  • High Voltage Capabilities: The 2N6338 is capable of handling high voltage operations, making it suitable for commercial and industrial power applications.
  • High Current Rating: With an impressive current rating, this power transistor can handle significant power loads without compromising performance.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage which ensures efficient operation with minimal power loss.
  • Excellent Thermal Performance: The device features superior thermal characteristics, ensuring it operates reliably over a wide temperature range.

Applications

The versatility of the 2N6338 allows it to be used in a broad spectrum of applications. It is commonly found in power regulators, switching circuits, amplifier applications, and as a pass transistor in various power supplies. Its reliability also makes it an excellent choice for harsh environment operations.

Quality and Reliability

ON Semiconductor has a reputation for producing components that do not just meet but exceed industry standards for quality and reliability. The 2N6338 is no exception, with its construction and materials chosen to ensure longevity and consistent performance even under strenuous conditions.

Environmental Consideration

As with all ON Semiconductor products, the 2N6338 is designed with environmental impact in mind. The company is dedicated to sustainable practices and ensures that its products comply with environmental regulations, reducing the ecological footprint of the electronics that utilize their components.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit ON Semiconductor's official website or contact their customer support team. The 2N6338 is available through ON Semiconductor's extensive distribution network, ensuring that quality components are accessible for your project's needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess