EN
  • EN
  • DE

2N6288

Part No 2N6288
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(7A,40W) | TRANS NPN 30V 7A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 7A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 3.5V at 3A, 7A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 3A, 4V
Maximum Power 40W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6288
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124097-2N6288
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6288 CAD Model

Description

The ON Semiconductor 2N6288 is a robust bipolar power transistor designed for general-purpose amplifier and switching applications. This NPN transistor is a part of the epitaxial-base line and is recognized for its high performance and reliability in a wide range of operating conditions. The 2N6288 is a testament to ON Semiconductor's commitment to providing high-quality electronic components that meet the diverse needs of the electronics industry.

Key Features

  • Voltage and Current Ratings: The 2N6288 is capable of withstanding a collector-emitter voltage (VCEO) of up to 80V, and it can handle collector currents (IC) up to 20A, making it suitable for high-power applications.
  • Power Dissipation: With a power dissipation (PD) of 80W, this transistor can efficiently handle significant levels of energy without overheating, ensuring stable performance.
  • High DC Current Gain: Featuring a high DC current gain (hFE) range, the 2N6288 provides efficient amplification of the input signal, which is crucial for applications requiring power control.
  • TO-220 Package: Enclosed in a TO-220 package, the 2N6288 offers a compact form factor while still providing excellent thermal performance and easy mounting onto a heatsink for enhanced heat dissipation.

Applications

The versatility of the 2N6288 allows it to be used in a variety of applications, including:

  • Power amplifiers
  • Switching regulators
  • Motor controllers
  • Audio amplifiers
  • Power inverters
  • Other power management solutions

Quality and Reliability

ON Semiconductor's 2N6288 is manufactured to meet the highest quality and reliability standards. Each transistor undergoes rigorous testing to ensure it performs to specifications even under harsh conditions. Customers can trust the 2N6288 for consistent performance and long-term durability.

Conclusion

Whether for industrial, commercial, or consumer applications, the ON Semiconductor 2N6288 power transistor is an excellent choice for designers who require a reliable component that provides high power handling capabilities with a straightforward design. Its robustness and versatility make it an essential part of any power electronics toolkit.

You May Also Be Interested in

ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess