EN
  • EN
  • DE

2N3702

Part No 2N3702
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP General Purpose Amplifier | TRANS PNP 25V 0.5A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 25V
Vce Saturation (Maximum) at Ib, Ic 250mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 60 at 50mA, 5V
Maximum Power 625mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N3702
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123757-2N3702
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3702 CAD Model

Description

ON Semiconductor 2N3702 PNP Transistor

The 2N3702 is a PNP Bipolar Junction Transistor (BJT) developed by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile transistor is designed for general-purpose amplifier and switching applications, making it a staple component in a wide array of electronic circuits. Its ability to handle moderate power amplification and switching tasks with efficiency and reliability has made it a preferred choice for designers and hobbyists alike.

With a collector-emitter voltage (VCEO) of 25V, the 2N3702 can comfortably operate in most low to medium voltage circuits. The collector current rating of up to 500mA allows it to drive larger loads than many small-signal transistors, which is beneficial for a variety of applications, from driving LEDs to interfacing with other high-power components.

The 2N3702 is housed in a TO-92 package, which is a compact, through-hole design. This package is well-known for its ease of handling and soldering, making it an excellent choice for prototyping and educational purposes. The TO-92 package also provides a good balance between thermal performance and footprint, which is crucial for maintaining the longevity and reliability of the device in operation.

ON Semiconductor has ensured that the 2N3702 meets the highest quality and performance standards. The transistor features a maximum power dissipation of 625mW, allowing it to handle sufficient power levels for a range of applications without the need for additional heat sinking in many cases. It also boasts a transition frequency (fT) of 100MHz, providing ample bandwidth for amplifier applications.

For those looking to incorporate the 2N3702 into their designs, it is important to consult the detailed datasheet provided by ON Semiconductor. The datasheet contains critical information such as absolute maximum ratings, electrical characteristics, thermal properties, and other essential data that will ensure the correct and safe usage of the transistor in various circuits.

In summary, the ON Semiconductor 2N3702 PNP transistor is a reliable and versatile component suitable for a wide range of general-purpose applications. Its robust electrical characteristics and convenient packaging make it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess