EN
  • EN
  • DE

1V5KE440A

Part No 1V5KE440A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 376VWM 602VC DO201AD / 602V Clamp 2.6A Ipp Tvs Diode Through Hole DO-201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 376V
Voltage - Breakdown (Min) 418V
Voltage - Clamping (Max) @ Ipp 602V
Current - Peak Pulse (10/1000µs) 2.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package DO-201AD
Base Product Number 1V5KE440
ECCN EAR99
HTSUS 8541.10.0080
Other Names FAIFSC1V5KE440A,2156-1V5KE440A-OS
Standard Package 1
Win Source Part Number 968502-1V5KE440A
Ultra Librarian 3D Model Ultra Librarian 1V5KE440A CAD Model

Description

ON Semiconductor 1V5KE440A Transient Voltage Suppressor Diode

The ON Semiconductor 1V5KE440A is a robust transient voltage suppressor diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This high-quality component is a crucial element for systems that require reliable protection against high energy transients in commercial, industrial, and military applications.

Key Features:

  • Peak Pulse Power Dissipation: The 1V5KE440A has an impressive peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, ensuring that it can handle significant transient power spikes without damage.
  • Breakdown Voltage: It features a standoff voltage of 376V, with a minimum breakdown voltage of 418V, providing a wide margin of safety for electronic circuits typically operating at lower voltages.
  • Clamping Voltage: When subjected to a high voltage spike, the clamping voltage is a maximum of 602V, which helps to limit the voltage that can reach connected components, thereby protecting them from potential damage.
  • Response Time: The diode boasts an exceptionally fast response time to transient events, typically less than 1.0 picosecond from 0V to BV min, ensuring that protection is both immediate and effective.
  • Construction: Its axial-lead hermetically sealed glass construction offers a rugged and durable solution, capable of withstanding harsh environmental conditions.
  • Certifications: The 1V5KE440A is UL recognized with a file number E302244, providing assurance of its safety and reliability.

Applications:

The 1V5KE440A is ideal for safeguarding voltage-sensitive components such as integrated circuits, MOSFETs, and other semiconductor devices. It is commonly used in:

  • Power supply circuits
  • AC/DC converters
  • Telecommunication systems
  • Industrial controls
  • Lightning protection for outdoor and antenna systems

With its combination of high power dissipation, fast response time, and durable construction, the ON Semiconductor 1V5KE440A is an excellent choice for engineers looking to enhance the survivability of their electronic systems against transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess