The 1SMC58A73 by ON Semiconductor is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-performance device is a critical component for a wide range of applications, including industrial systems, consumer electronics, automotive circuits, and communication infrastructure, where reliability and durability are of paramount importance.
With its standout feature of a 1500W peak pulse power capability at a 10/1000μs waveform, the 1SMC58A73 is engineered to absorb high transient voltages while maintaining a low operating and clamping voltage. The device's fast response time ensures that the sensitive components it protects are shielded from the rapid onset of voltage spikes.
Key Features:
- Peak Pulse Power: 1500W at 10/1000μs waveform, providing robust protection against surges.
- Standoff Voltage: The device has a standoff voltage rating of 58V, which is suitable for a variety of applications.
- Low Leakage Current: Ensures minimal power loss and higher efficiency in operation.
- Fast Response Time: Offers quick reaction to transient over-voltages, protecting sensitive circuit components.
- Operating Temperature Range: Capable of operating over a temperature range of -55°C to +150°C, suitable for harsh environments.
- Package: Supplied in a compact DO-214AB package, the 1SMC58A73 is optimized for automated assembly processes.
- Compliance: Meets the MSL level 1 standard, per J-STD-020, and is RoHS compliant, ensuring environmental safety and global acceptance.
The 1SMC58A73 is also characterized by its excellent clamping capability, which ensures that the voltage presented to the protected component does not exceed a safe level. Its low incremental surge resistance and excellent clamping capability make it an ideal choice for the protection of I/O interfaces, VCC bus, and other vulnerable circuits.
ON Semiconductor's commitment to quality and reliability is evident in the design and manufacturing of the 1SMC58A73. This TVS diode is a testament to their dedication to providing components that enhance system longevity and prevent damage from electrical transients.