EN
  • EN
  • DE

1SMB5945BT3G

Part No 1SMB5945BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 68V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 68V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 120 Ohm
Current - Reverse Leakage @ Vr 1μA @ 51.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 105833-1SMB5945BT3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SMB5945BT3G CAD Model

Description

Product Overview: 1SMB5945BT3G - ON Semiconductor

The 1SMB5945BT3G is a high-quality Zener voltage regulator diode from ON Semiconductor, designed to provide excellent voltage regulation and protection features in a compact SMB package. This device is specifically engineered to manage voltage levels within electronic circuits, ensuring steady operation even under variable conditions. It is an ideal component for use in a variety of applications, including power management, voltage stabilization, and circuit protection.

Key Features

  • Power Dissipation: With a power dissipation of 3 watts, the 1SMB5945BT3G can handle significant levels of power, making it suitable for high-power applications.
  • Wide Voltage Range: This Zener diode offers a wide range of nominal Zener voltages from 3.3 V to 56 V, providing flexibility for different design requirements.
  • Surge Current Capability: It is capable of withstanding surge currents, thereby offering enhanced protection against voltage spikes and surges that can occur in electrical circuits.
  • Highly Reliable: ON Semiconductor's commitment to quality ensures that the 1SMB5945BT3G offers high reliability and performance consistency.
  • Package: The device comes in a surface-mount SMB package, which is ideal for automated assembly processes and saves valuable board space.
  • Temperature Stability: The Zener diode provides excellent stability over a broad temperature range, ensuring consistent performance across various operating conditions.

Applications

  • Power supply regulation
  • Overvoltage protection
  • Automotive systems
  • Consumer electronics
  • Industrial equipment

The 1SMB5945BT3G from ON Semiconductor is a robust solution for designers looking to incorporate voltage regulation and protection in their electronic designs. Its compact form factor, combined with its high power capacity and wide voltage range, make it a versatile component suitable for a diverse array of applications. With its proven reliability and ON Semiconductor's reputation for quality, the 1SMB5945BT3G is an excellent choice for ensuring the stability and longevity of your electronic products.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1493 $50.0155
820+ $0.1225 $100.4500
1,265+ $0.1187 $150.1555
1,745+ $0.1148 $200.3260
2,255+ $0.1110 $250.3050
3,020+ $0.0995 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,803 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess