EN
  • EN
  • DE

1SMB5942BT3

Part No 1SMB5942BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 51 V 3 W ±5% Surface Mount SMB
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name 1SMB5942
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1SMB5942BT3OSTR, 1SMB5942BT3OSCT, 1SMB5942BT3OSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905777-1SMB5942BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5942BT3 CAD Model

Description

1SMB5942BT3 Zener Voltage Regulator Diode from ON Semiconductor

The 1SMB5942BT3 Zener voltage regulator diode, produced by ON Semiconductor, is a robust and precise voltage-regulating device designed to offer excellent stabilization and protection features for your electronic circuits. This component is particularly suitable for applications that require a fixed voltage reference or a simple, cost-effective overvoltage protection system.

Key Features:

  • High Power Rating: The device has a power dissipation of 3 watts, making it capable of handling significant power levels in a small SMB (Surface Mounted Device) package.
  • Wide Voltage Range: It provides a broad range of nominal Zener voltages from 3.3 V to 200 V, allowing for its use in a variety of applications.
  • High Surge Capability: With its surge current specification, this Zener diode can withstand voltage spikes and transients, ensuring the protection of sensitive components in the circuit.
  • Low Leakage Current: The low leakage current characteristic ensures minimal power loss when the diode is in the off state, enhancing the efficiency of the overall system.
  • Tight Voltage Tolerance: The device is offered with a ±5% tolerance on nominal Zener voltage, providing precise voltage regulation for critical applications.
  • Thermal Stability: The 1SMB5942BT3 operates over a wide temperature range, maintaining its performance reliability under varying environmental conditions.

Applications:

The 1SMB5942BT3 is highly versatile and can be used in a multitude of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection
  • Power management in consumer, industrial, and automotive electronics
  • Switching power supplies and converters
  • Computer systems and battery chargers

ON Semiconductor's commitment to quality ensures that the 1SMB5942BT3 Zener diode meets stringent standards, making it a reliable choice for designers and engineers looking for a component that offers stability, protection, and performance. Whether you're developing power supply modules, designing protective circuits, or looking for a voltage reference, the 1SMB5942BT3 is an excellent selection to meet your needs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3204 $59.2740
440+ $0.2630 $115.7200
685+ $0.2547 $174.4695
940+ $0.2465 $231.7100
1,215+ $0.2383 $289.5345
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess