EN
  • EN
  • DE

1SMB5940BT3G

Part No 1SMB5940BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 53 Ohm
Current - Reverse Leakage @ Vr 1μA @ 32.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1002696-1SMB5940BT3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SMB5940BT3G CAD Model

Description

Product Overview: 1SMB5940BT3G - ON Semiconductor

The 1SMB5940BT3G is a robust Zener voltage regulator diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-quality electronic component is engineered to offer excellent voltage regulation, making it an ideal choice for a variety of applications that require a stable and precise voltage supply.

Key Features

  • Voltage Range: This Zener diode is available with a nominal voltage of 200V, providing a wide operating range suitable for various electronic circuits.
  • Power Dissipation: With a power rating of 1.5 watts, the 1SMB5940BT3G is capable of handling significant power levels, making it suitable for high-power applications.
  • Package: It comes in a surface-mount SMB package, which is not only compact but also easy to install in space-constrained applications.
  • Thermal Resistance: The device features low thermal resistance, ensuring efficient heat dissipation during operation.
  • Surge Capability: It can withstand surge currents, providing reliable performance under transient over-voltage conditions.

Applications

The 1SMB5940BT3G is versatile and can be used in a variety of electronic devices and systems, including:

  • Power management in consumer electronics
  • Voltage regulation for sensitive electronics
  • Over-voltage protection circuits
  • Telecommunication devices
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1SMB5940BT3G is no exception. It is manufactured using the company's rigorous quality control processes, ensuring high reliability and performance consistency. The device also complies with various industry standards, making it a trustworthy component for your electronic designs.

Environmental Compliance

The 1SMB5940BT3G is designed with environmental considerations in mind. It is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, or cadmium. This compliance ensures that the product is suitable for use in environmentally sensitive applications and contributes to the reduction of electronic waste.

In summary, the 1SMB5940BT3G from ON Semiconductor is a high-performance Zener diode that offers efficient voltage regulation, robust surge protection, and reliable operation in a wide range of applications. Its compact SMB package and compliance with environmental standards make it a smart choice for designers seeking a dependable voltage regulator solution.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1262 $50.4800
850+ $0.1181 $100.3850
1,320+ $0.1140 $150.4800
1,890+ $0.1059 $200.1510
2,460+ $0.1018 $250.4280
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,780 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess