EN
  • EN
  • DE

1SMB5934BT3

Part No 1SMB5934BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 550MW SMB / PLASTIC SURFACE MOUNT ZENER DIODES 3 WATTS 3.3.200 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±5%
Power - Max 3W
Impedance (Maximum) (Zzt) 19 Ohms
Current - Reverse Leakage at Vr 1μA at 18.2V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Part Number Series SMB5934
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809726-1SMB5934BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5934BT3 CAD Model

Description

The 1SMB5934BT3 is a high-precision voltage regulator designed by ON Semiconductor, a leading manufacturer in the field of semiconductor components. This device is part of the 1SMB59xxBT3 series, which are surface mountable SMB (Surface Mount Bi-directional) Zener diodes engineered to provide voltage regulation with a high degree of accuracy.

Key Features

  • Voltage Range: The device offers a wide Zener voltage range from 3.3V to 33V, making it versatile for various applications.
  • Power Dissipation: It has a power dissipation rating of 3 watts, ensuring reliable operation under high-power conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides precise voltage regulation for sensitive circuits.
  • Package: Supplied in an SMB package, the 1SMB5934BT3 is designed for compact surface mount applications and ensures efficient space utilization on printed circuit boards.
  • Thermal Resistance: The device boasts a low thermal resistance, which enhances its ability to handle continuous high power and temperature conditions.

Applications

The 1SMB5934BT3 is suitable for a variety of applications, including:

  • Voltage stabilization for sensitive electronics.
  • Power management in consumer, industrial, and telecommunication devices.
  • Overvoltage protection in circuits.
  • Automotive and battery-powered applications.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The 1SMB5934BT3 is built to meet stringent requirements, ensuring long-term stability and performance in critical applications. With its robust construction and ON Semiconductor's reputation for quality, this Zener diode is a trusted choice for engineers and designers looking to incorporate reliable voltage regulation into their electronic designs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1015 $50.2425
1,055+ $0.0950 $100.2250
1,635+ $0.0918 $150.0930
2,345+ $0.0854 $200.2630
3,045+ $0.0822 $250.2990
3,800+ $0.0790 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess