EN
  • EN
  • DE

1SMB5930BT3G

Part No 1SMB5930BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 1μA @ 12.2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 104395-1SMB5930BT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB5930BT3G CAD Model

Description

Product Overview: 1SMB5930BT3G by ON Semiconductor

The 1SMB5930BT3G is a robust power zener diode designed by ON Semiconductor, a leading figure in the semiconductor industry. This high-quality component is engineered to provide excellent voltage regulation with a high degree of precision and reliability. It is commonly used in a variety of applications, including voltage stabilization and protection circuits in consumer electronics, industrial hardware, and communication devices.

Key Features

  • Power Dissipation: The device features a power dissipation of 3 watts, ensuring it can handle significant power levels for its size, making it suitable for high-power applications.
  • Voltage Range: This zener diode offers a wide voltage range, which is ideal for a multitude of voltage regulation tasks, providing flexibility in circuit design.
  • Package: Housed in a surface-mount SMB package, the 1SMB5930BT3G is designed for compact and efficient PCB layout, allowing for streamlined integration into a variety of electronic assemblies.
  • High Surge Capability: It is capable of withstanding surge events, which enhances the durability and longevity of the device in unpredictable electrical environments.
  • Temperature Stability: The diode operates effectively over a broad temperature range, maintaining consistent performance even under thermal stress.

Applications

  • Power Supply Regulation
  • Overvoltage Protection Circuits
  • Consumer Electronics
  • Industrial Equipment
  • Telecommunication Systems

ON Semiconductor's 1SMB5930BT3G is built to meet rigorous industry standards, including RoHS compliance for environmental safety. Its robust design ensures that it is a reliable component for managing voltage within critical electronic systems. Whether you're designing power supplies, protecting sensitive circuits, or ensuring the stability of electronic devices, the 1SMB5930BT3G offers the performance and reliability that engineers and technicians trust.

With its combination of power capacity, voltage range, and thermal stability, the 1SMB5930BT3G from ON Semiconductor stands out as a versatile and dependable choice for your circuit protection and regulation needs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1450 $50.0250
845+ $0.1190 $100.5550
1,305+ $0.1153 $150.4665
1,795+ $0.1116 $200.3220
2,320+ $0.1078 $250.0960
3,105+ $0.0967 $300.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219,300 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess