EN
  • EN
  • DE

1SMB5928BT3G

Part No 1SMB5928BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 7 Ohm
Current - Reverse Leakage @ Vr 1μA @ 9.9V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005429-1SMB5928BT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMB5928BT3G CAD Model

Description

Product Overview: 1SMB5928BT3G - ON Semiconductor

The 1SMB5928BT3G is a robust zener voltage regulator diode designed by ON Semiconductor, offering excellent performance for voltage stabilization applications. This product is part of ON Semiconductor's 1SMB59xxBT3G series, which is well-known for its reliability and efficiency in various electronic circuits.

Key Features

  • Voltage Range: The 1SMB5928BT3G provides a zener voltage of 3.9V, making it suitable for a wide range of applications requiring a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 3W, this device can handle significant power levels, making it ideal for high-power applications.
  • Package: It is available in a surface-mount SMB package, which is compact and suitable for automated assembly processes, allowing for efficient manufacturing and integration into a variety of electronic systems.
  • Thermal Resistance: The 1SMB5928BT3G has a low thermal resistance, ensuring that it operates efficiently even at higher temperatures.
  • Tolerance: The zener voltage tolerance is ±5%, which provides a precise voltage regulation necessary for sensitive electronic components.

Applications

The 1SMB5928BT3G is versatile and can be used in a multitude of applications, including:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Protection circuits in telecommunications equipment
  • Overvoltage protection in automotive electronics
  • Stabilization in battery-operated devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 1SMB5928BT3G is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

In conclusion, the 1SMB5928BT3G from ON Semiconductor is an excellent choice for designers and engineers looking for a high-performance zener diode with a 3.9V zener voltage. Its robust package, power handling capabilities, and precision make it an essential component in a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1071 $50.3370
1,140+ $0.0879 $100.2060
1,765+ $0.0851 $150.2015
2,430+ $0.0824 $200.2320
3,145+ $0.0796 $250.3420
4,205+ $0.0714 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,800 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess