EN
  • EN
  • DE

1SMB5914BT3G

Part No 1SMB5914BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 9 Ohm
Current - Reverse Leakage @ Vr 75μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005415-1SMB5914BT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB5914BT3G CAD Model

Description

Product Overview: 1SMB5914BT3G from ON Semiconductor

The 1SMB5914BT3G is a robust Zener voltage regulator diode designed by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to offer excellent voltage regulation with minimal power loss, making it ideal for a wide range of electronic applications that require a stable voltage supply.

Key Features

  • Voltage Range: The diode comes with a wide Zener voltage range, providing options for various circuit designs and requirements.
  • Power Dissipation: With a 3 W power dissipation capability, the 1SMB5914BT3G can handle significant energy, making it suitable for high-power applications.
  • Package: Enclosed in a SMB surface-mount package, it is compact and suitable for automated assembly processes, saving space on the PCB without compromising performance.
  • Thermal Performance: The device is designed for optimal thermal performance, ensuring reliability and longevity even under thermal stress.
  • Standard Tolerances: Available in standard 5% and 2% tolerances, the product provides flexibility in design precision.

Applications

The 1SMB5914BT3G is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Other types of electronic circuits requiring a stable Zener voltage

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMB5914BT3G is built to meet stringent quality standards, ensuring reliable performance in even the most demanding conditions. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

The 1SMB5914BT3G Zener diode from ON Semiconductor is an excellent choice for designers looking for a reliable voltage regulator capable of withstanding high power and thermal conditions. Its versatility, coupled with ON Semiconductor's reputation for quality, makes it a valuable component in any electronic design project.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1291 $50.3490
945+ $0.1060 $100.1700
1,465+ $0.1027 $150.4555
2,015+ $0.0993 $200.0895
2,605+ $0.0960 $250.0800
3,485+ $0.0861 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,480 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess