EN
  • EN
  • DE

1SMA5930BT3G

Part No 1SMA5930BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 16V 5% 10Ohm 1500mW Automotive 2-Pin SMA T/R / DIODE ZENER 16V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 500nA @ 12.2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 005378-1SMA5930BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 1SMA5930B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China, Malaysia, Vietnam, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMA5930BT3G CAD Model

Description

Product Overview: 1SMA5930BT3G - ON Semiconductor

The 1SMA5930BT3G is a robust Zener voltage regulator diode, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to provide a highly reliable voltage regulation solution with a nominal Zener voltage of 18V. It is encapsulated in a compact SMA package, making it ideal for high-density circuit board designs.

With its precise voltage regulation and stability, the 1SMA5930BT3G is suitable for a variety of applications, ranging from providing voltage references in power supplies to protecting sensitive electronics from voltage spikes. Its ability to dissipate up to 1.5 watts of power makes it a great choice for more demanding applications.

Key Features:

  • Power Dissipation: Capable of withstanding up to 1.5W of power dissipation, ensuring reliable performance in high-power applications.
  • Zener Voltage: Offers a Zener voltage of 18V, providing a stable reference voltage for various electronic circuits.
  • Package Type: Comes in a surface-mount SMA package, which is ideal for automated assembly processes and space-constrained applications.
  • Surge Capability: Equipped with surge current capability, it can handle transient over-voltage conditions, protecting downstream components.
  • Temperature Stability: Exhibits excellent stability over a broad temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Leakage Current: Features low leakage current, minimizing power loss and improving overall efficiency.

Applications:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Overvoltage protection in telecommunications equipment
  • Automotive electronics voltage stabilization
  • Backup power supplies and battery chargers

The 1SMA5930BT3G Zener diode from ON Semiconductor is a testament to the company's commitment to quality and performance. Its robust design and superior characteristics make it an excellent choice for designers looking for a reliable voltage regulation solution. Whether for use in commercial or industrial applications, this product stands out for its durability, precision, and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0968 $50.3360
1,260+ $0.0794 $100.0440
1,955+ $0.0769 $150.3395
2,690+ $0.0744 $200.1360
3,475+ $0.0720 $250.2000
4,655+ $0.0645 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess