EN
  • EN
  • DE

1SMA5923BT3G

Part No 1SMA5923BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 8.2V 5% 3.5Ohm 1500mW Automotive 2-Pin SMA T/R / DIODE ZENER 8.2V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 3.5 Ohm
Current - Reverse Leakage @ Vr 2.5μA @ 6.5V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 005373-1SMA5923BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMA5923B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMA5923BT3G CAD Model

Description

Product Overview: 1SMA5923BT3G from ON Semiconductor

The 1SMA5923BT3G is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is part of ON Semiconductor's SMA series and is well-suited for a wide array of applications where voltage stabilization is required. It is commonly used in power supply circuits, voltage reference applications, and as a means of protecting sensitive electronics from voltage spikes.

Key Features:

  • Power Dissipation: The 1SMA5923BT3G has a power dissipation of 1.5 watts, making it capable of handling moderate power levels in compact circuit designs.
  • Zener Voltage Range: This device offers a Zener voltage range from 3.3V to 33V, providing versatility for various circuit requirements.
  • Package: It comes in a highly durable surface-mount SMA package, which is ideal for automated assembly processes and helps in saving board space.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for critical applications.
  • Operating Temperature: It is designed to operate within a wide temperature range of -55°C to +150°C, suitable for use in harsh environmental conditions.

Applications:

  • Power management in consumer electronics
  • Automotive and industrial systems
  • Telecommunication infrastructure
  • Portable devices and battery-powered applications

The 1SMA5923BT3G is a testament to ON Semiconductor's commitment to providing reliable and robust components for the electronics industry. Its high surge capability, tight Zener voltage tolerance, and low leakage current make it an excellent choice for design engineers looking to implement effective voltage regulation solutions. With its compact form factor and the ability to withstand tough conditions, the 1SMA5923BT3G is a versatile component that can be integrated into a diverse range of electronic products.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the 1SMA5923BT3G from ON Semiconductor is a solid choice to ensure stable operation and protection of your circuitry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1385 $50.5525
880+ $0.1137 $100.0560
1,365+ $0.1101 $150.2865
1,880+ $0.1066 $200.4080
2,430+ $0.1030 $250.2900
3,250+ $0.0924 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess