EN
  • EN
  • DE

1PMT7.0AT1

Part No 1PMT7.0AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Zener Transient Voltage Suppressor POWERMITE Package | TVS DIODE 7V 12V POWERMITE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 7V
Voltage - Breakdown (Minimum) 7.78V
Voltage - Clamping (Maximum) at Ipp 12V
Power - Peak Pulse 1000W (1kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Family Part Number 1PMT**A
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122196-1PMT7.0AT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1PMT7.0AT1 CAD Model

Description

ON Semiconductor 1PMT7.0AT1 Transient Voltage Suppressor

The ON Semiconductor 1PMT7.0AT1 is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients. It is an essential component for any application where electrical surges could potentially cause harm to electronic circuits, such as in industrial systems, consumer electronics, and automotive applications.

The 1PMT7.0AT1 is part of the high-reliability, high-performance PMT series and offers a 7.0V standoff voltage. It is capable of handling peak pulse power of 1500 Watts for a 10/1000µs waveform, ensuring that devices are shielded from the most severe transient events. This TVS diode is bidirectional, providing symmetrical protection which is particularly useful in AC applications or where the polarity of the transient could be either positive or negative.

Constructed with ON Semiconductor's leading-edge technology, the 1PMT7.0AT1 comes in a compact DO-216AA package, making it suitable for high-density circuit board designs. Its low-profile design does not compromise the performance, offering a low leakage current and excellent clamping capability. The device meets the ISO 7637-2 surge specification, which is a critical standard for automotive electronic protection, and it is also RoHS compliant, ensuring it meets current environmental standards for hazardous substances.

Key features of the 1PMT7.0AT1 include:

  • Standoff Voltage: 7.0V
  • Peak Pulse Power: 1500W (10/1000µs)
  • Package: DO-216AA
  • Low Leakage Current
  • Excellent Clamping Capability
  • Bidirectional Protection
  • ISO 7637-2 and RoHS Compliant

With its combination of high surge capability, reliability, and compact footprint, the ON Semiconductor 1PMT7.0AT1 is an excellent choice for circuit designers looking to enhance the durability and longevity of their products against electrical transients.

Whether you're designing automotive electronics that must withstand harsh electrical environments or consumer devices that need extra protection against power surges, the 1PMT7.0AT1 provides a safeguard that helps maintain both performance and safety.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess