EN
  • EN
  • DE

1N759A

Part No 1N759A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 12 V 500 mW ±5% Through Hole DO-35
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name 1N759
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905751-1N759A
Ultra Librarian 3D Model Ultra Librarian 1N759A CAD Model

Description

The 1N759A is a reliable and robust zener diode produced by ON Semiconductor, a leader in the field of power and signal management. This particular diode is designed to offer a precise voltage regulation, making it an indispensable component in a variety of electronic circuits.

Key Features

  • Zener Voltage: The 1N759A provides a zener voltage of 12V, which is ideal for stabilizing voltage in a circuit and preventing over-voltage conditions that could potentially damage sensitive components.
  • Power Dissipation: With a power dissipation rating of 400mW, this zener diode can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Package: The diode comes in a DO-35 package, which is known for its small size and is thus perfect for use in compact electronic designs.
  • High Stability: The 1N759A is designed for high stability and reliability, which ensures consistent performance over its lifetime.
  • Wide Operating Temperature Range: It operates effectively within a temperature range of -65°C to +175°C, offering versatility in various challenging environments.

Applications

The 1N759A is commonly used in a variety of applications where voltage regulation is critical. These include:

  • Power supply circuits
  • Voltage reference points in analog circuits
  • Surge protection devices
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N759A is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from ON Semiconductor products. This commitment to quality ensures that the 1N759A will provide reliable service throughout its operational life, making it a trusted choice for engineers and designers alike.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5,265+ $0.0110 $57.9150
12,825+ $0.0090 $115.4250
19,740+ $0.0088 $173.7120
27,030+ $0.0085 $229.7550
35,215+ $0.0082 $288.7630
46,875+ $0.0074 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,530 pieces
MOQ: 5265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess