EN
  • EN
  • DE

1N6282A

Part No 1N6282A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 25.6V 41.4V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 25.6V
Voltage - Breakdown (Minimum) 28.5V
Voltage - Clamping (Maximum) at Ipp 41.4V
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package Axial
Family Part Number 1N6282A
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1122116-1N6282A
Manufacturer Homepage www.transyselectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N6282A CAD Model

Description

The 1N6282A is a robust transient voltage suppression diode (TVS) designed by ON Semiconductor, a leading figure in semiconductor solutions. This device is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • Peak Pulse Power: The 1N6282A offers excellent surge capabilities with a peak pulse power of 1500W at 10/1000μs waveform, ensuring protection against high energy transients.
  • Breakdown Voltage: It features a stand-off voltage range from 5.0V to 110V, providing designers with a variety of options to match the voltage requirements of different circuits.
  • Fast Response Time: With its fast response time to transient events, this TVS diode ensures quick protection for sensitive components, minimizing the risk of damage.
  • Low Incremental Surge Resistance: Its low incremental surge resistance allows for better performance and reliability during surge events.
  • Operating Temperature: The device operates effectively over a wide temperature range from -55°C to +175°C, making it suitable for harsh environments.

Applications

The 1N6282A is ideal for a variety of applications where transient voltage protection is critical. These include:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Aerospace electronics
  • Power supply circuits

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the 1N6282A meets stringent standards, providing reliable performance even under extreme conditions. The device is also RoHS compliant, adhering to environmental regulations and ensuring a green footprint.

Ordering and Packaging

Available in a molded package, the 1N6282A is provided in axial leaded format which is suitable for through-hole mounting, allowing for easy integration into a wide range of electronic assemblies. Bulk and tape and reel packaging options facilitate efficient handling and manufacturing processes.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess