EN
  • EN
  • DE

1N5955BRLG

Part No 1N5955BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 180V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 180V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 900 Ohm
Current - Reverse Leakage @ Vr 1μA @ 136.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002376-1N5955BRLG
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5955BRLG CAD Model

Description

Product Overview: 1N5955BRLG by ON Semiconductor

The 1N5955BRLG is a high-quality Zener diode product manufactured by ON Semiconductor, a leading company in the semiconductor industry. This Zener diode is designed to provide a reliable voltage regulation solution for a wide array of electronic applications. The 1N5955BRLG is part of ON Semiconductor's comprehensive Zener diode product line, which is known for its high performance and durability.

Key Features

  • Voltage Regulation: The 1N5955BRLG Zener diode offers precise voltage regulation capabilities, which makes it an ideal component for stabilizing voltage in various circuits.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, this Zener diode can handle a substantial amount of power, ensuring stable operation under a range of conditions.
  • High Surge Capability: This device is capable of withstanding high surge currents, making it suitable for applications that may experience transient voltage spikes.
  • Wide Voltage Range: The 1N5955BRLG is available in a broad range of Zener voltage options, providing flexibility for designers to choose the appropriate voltage level for their specific requirements.
  • Package: It comes in an axial-lead, transfer-molded plastic package that offers both durability and ease of handling during the manufacturing process.

Applications

The 1N5955BRLG is versatile and can be used in various electronic circuits, including:

  • Power supply circuits
  • Voltage reference
  • Surge protection devices
  • Consumer electronics
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1N5955BRLG is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in demanding environments. Additionally, the device is characterized for operation from -55°C to +175°C, which guarantees functionality across a wide temperature range.

Environmental Compliance

The 1N5955BRLG is a Pb-free device and is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability. Customers can be confident that they are choosing a product that minimizes environmental impact while providing top-notch performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1870 $57.9700
755+ $0.1535 $115.8925
1,170+ $0.1487 $173.9790
1,610+ $0.1439 $231.6790
2,080+ $0.1391 $289.3280
2,780+ $0.1247 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess