EN
  • EN
  • DE

1N5952BRLG

Part No 1N5952BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 130V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 130V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 450 Ohm
Current - Reverse Leakage @ Vr 1μA @ 98.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002372-1N5952BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5952BRLG CAD Model

Description

Product Overview: 1N5952BRLG - ON Semiconductor

The 1N5952BRLG is a robust Zener diode product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to provide precision voltage regulation and protection in a wide array of electronic circuits. The 1N5952BRLG is a popular choice among engineers and designers for its reliability and performance in critical applications.

Key Features

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 3.3V, making it suitable for a variety of low-voltage applications.
  • Power Dissipation: With a power dissipation of 1.5 watts, the 1N5952BRLG can withstand moderate power levels, helping to prevent overvoltage conditions in electronic systems.
  • Package: It comes in an axial-lead, through-hole DO-41 package, which is known for its ease of installation and strong mechanical endurance.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive components.
  • Operating Temperature: The device operates effectively within a wide temperature range of -65°C to 175°C, ensuring reliability in extreme conditions.

Applications

The 1N5952BRLG Zener diode is highly versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Surge suppression devices
  • Power management systems
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1N5952BRLG is no exception. It is constructed with the highest standards of material and workmanship. This Zener diode is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances.

Conclusion

With its precise voltage control, durable construction, and wide range of applications, the 1N5952BRLG from ON Semiconductor is an excellent choice for designers looking to ensure stability and protection in their electronic circuits. Its reliable performance under various conditions makes it a trusted component in any electronic parts inventory.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0746 $50.3550
1,635+ $0.0613 $100.2255
2,530+ $0.0593 $150.0290
3,485+ $0.0574 $200.0390
4,505+ $0.0555 $250.0275
6,025+ $0.0498 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess