EN
  • EN
  • DE

1N5942BRLG

Part No 1N5942BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 70 Ohm
Current - Reverse Leakage @ Vr 1μA @ 38.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002357-1N5942BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5942BRLG CAD Model

Description

ON Semiconductor 1N5942BRLG Zener Diode

The 1N5942BRLG is a robust Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. Designed to provide voltage regulation with a nominal Zener voltage of 56V, this diode is an essential component for a variety of electronic circuits. The device is housed in an axial-lead, transfer-molded plastic package that ensures a compact footprint while offering high durability and reliability in operation.

As a Zener diode, the 1N5942BRLG is optimized for use in voltage stabilization applications. It can be employed in series or shunt configurations to maintain a stable voltage level across sensitive electronic components. This feature is particularly important in preventing damage due to voltage spikes or fluctuations in power supply systems.

The 1N5942BRLG has a power dissipation rating of 1.5 watts, which makes it suitable for handling moderate power levels in a variety of electronic devices such as consumer electronics, industrial control systems, and telecommunications equipment. Its ability to dissipate heat efficiently is a key factor in its performance and longevity, especially in applications where it is subject to continuous operation or high transient power conditions.

The device features a sharp knee on its voltage-current characteristic curve, which ensures a precise voltage clamp at its Zener voltage. This precision is critical for applications that require a consistent and accurate reference voltage. Furthermore, the 1N5942BRLG has a low dynamic impedance and a fast response time, making it highly effective in transient suppression and noise reduction circuits.

ON Semiconductor's commitment to quality is reflected in the 1N5942BRLG's compliance with the RoHS directive, which means it is free from hazardous substances like lead, making it an environmentally friendly choice for modern electronic designs. The part is also provided in a tape and reel package format, which facilitates easy handling and automated assembly processes, streamlining the manufacturing workflow.

In summary, the 1N5942BRLG Zener diode from ON Semiconductor is a reliable and efficient solution for voltage regulation needs in a wide array of electronic applications. Its robust construction, precise voltage control, and compliance with environmental standards make it a preferred choice for engineers and designers looking for high-quality semiconductor components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1395 $57.8925
1,010+ $0.1146 $115.7460
1,565+ $0.1110 $173.7150
2,155+ $0.1074 $231.4470
2,785+ $0.1039 $289.3615
3,725+ $0.0931 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess