EN
  • EN
  • DE

1N5938BRLG

Part No 1N5938BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 38 Ohm
Current - Reverse Leakage @ Vr 1μA @ 27.4V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 075036-1N5938BRLG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5938BRLG CAD Model

Description

Product Overview: 1N5938BRLG - ON Semiconductor

The 1N5938BRLG is a robust Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of ON Semiconductor's high-quality Zener voltage regulator diode series, offering a nominal Zener voltage of 36 volts. It is widely utilized in various electronic applications for providing voltage regulation and protection.

Key Features

  • Zener Voltage (Vz): The device has a Zener voltage of 36V, making it suitable for voltage regulation in a range of circuits.
  • Power Dissipation: With a power dissipation of 1.5 watts, the 1N5938BRLG can withstand moderate levels of power without compromising performance.
  • Package: This component comes in an axial-lead, transfer-molded plastic package that ensures a compact footprint and robust mechanical protection.
  • High Surge Capability: The diode can handle surge currents effectively, providing reliable performance under transient conditions.
  • Temperature Range: It operates within a wide temperature range, making it versatile for various environments and applications.

Applications

The 1N5938BRLG is designed to be used in a variety of electronic applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable Zener voltage

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N5938BRLG Zener diode is no exception, as it is built to meet stringent industry standards for performance and reliability. It is designed to provide a precise Zener breakdown voltage, making it a reliable choice for critical circuit protection and regulation tasks.

Environmental Compliance

The 1N5938BRLG is a lead-free and RoHS compliant component, aligning with environmental regulations and promoting sustainable electronic design practices.

With its combination of efficiency, reliability, and environmental consciousness, the 1N5938BRLG from ON Semiconductor stands as an excellent choice for designers and engineers looking to incorporate a dependable Zener diode into their electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1910 $58.2550
740+ $0.1568 $116.0320
1,145+ $0.1519 $173.9255
1,575+ $0.1471 $231.6825
2,035+ $0.1421 $289.1735
2,720+ $0.1274 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess