EN
  • EN
  • DE

1N5934BRLG

Part No 1N5934BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 19 Ohm
Current - Reverse Leakage @ Vr 1μA @ 18.2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 005336-1N5934BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5934BRLG CAD Model

Description

Product Overview: 1N5934BRLG Zener Diode

The 1N5934BRLG is a high-quality Zener diode from ON Semiconductor, renowned for its reliable performance and robustness. Designed to provide voltage regulation and protection, this device is a staple in various electronic circuits. It is particularly suited for applications that require a precise voltage reference or a simple, cost-effective way to protect sensitive components from voltage spikes.

Key Features

  • Voltage Regulation: The 1N5934BRLG offers excellent voltage stability, making it an ideal choice for providing a regulated voltage in electronic circuits.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, making it suitable for a wide range of applications.
  • Wide Voltage Range: This component is available in a wide range of Zener voltages, giving designers the flexibility to choose the appropriate voltage for their specific requirements.
  • Package: It comes in an axial-lead, transfer-molded plastic package that ensures a compact footprint and easy installation.
  • Quality and Reliability: Manufactured by ON Semiconductor, the 1N5934BRLG is built to high-quality standards, ensuring reliable performance over its lifespan.

Applications

The versatility of the 1N5934BRLG Zener diode allows it to be used in a multitude of applications, including:

  • Power supply circuits
  • Voltage reference in instrumentation
  • Surge and overvoltage protection
  • Consumer electronics
  • Industrial electronics

Specifications

The 1N5934BRLG has several specifications that make it suitable for a variety of uses:

  • Nominal Zener Voltage: Available in various voltage levels to suit different circuit designs.
  • Test Current: The Zener test current ensures that the device operates within its specified voltage range.
  • Maximum Zener Impedance: The low impedance of the diode minimizes voltage variation under different load conditions.
  • Operating and Storage Temperature: The device is designed to operate within a wide temperature range, ensuring reliability under varying environmental conditions.

With its combination of features, the 1N5934BRLG from ON Semiconductor is a reliable choice for designers looking for a Zener diode that offers both performance and value.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0790 $58.0650
1,780+ $0.0649 $115.5220
2,760+ $0.0628 $173.3280
3,800+ $0.0609 $231.4200
4,915+ $0.0588 $289.0020
6,580+ $0.0527 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,980 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess