EN
  • EN
  • DE

1N5934BG

Part No 1N5934BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Zener Diode 24 V 3 W ±5% Through Hole Axial
Manufacturer ON Semiconductor
Package Bulk
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package Axial
Family Name 1N5934
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5934BG-ND, 1N5934BGOS
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905733-1N5934BG
Ultra Librarian 3D Model Ultra Librarian 1N5934BG CAD Model

Description

Product Overview: 1N5934BG Zener Diode from ON Semiconductor

The 1N5934BG is a robust Zener diode from the reputable manufacturer ON Semiconductor, designed to provide a reliable voltage regulation solution for a wide range of electronic circuits. This Zener diode is well-suited for applications that require precise voltage clamping or voltage reference, thanks to its stable Zener voltage and low leakage current characteristics.

Key Features

  • Zener Voltage: The 1N5934BG offers a nominal Zener voltage of 18V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With its power dissipation capability of 1.5W, this Zener diode can handle moderate power levels, ensuring reliable operation under various conditions.
  • Package: Encased in an axial-lead, glass body, the 1N5934BG is available in a DO-41 package, which is known for its ease of installation and standard through-hole mounting.
  • Surge Current: It features a surge current specification that provides a buffer against transient over-voltage events, thereby protecting sensitive electronic components.
  • Temperature Stability: The diode operates efficiently over a wide temperature range, ensuring consistent performance even under thermal stress.
  • Low Leakage Current: It exhibits a low leakage current that minimizes power loss and enhances the overall efficiency of the application it is used in.

Applications

The 1N5934BG Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

With its reliable performance and ON Semiconductor's commitment to quality, the 1N5934BG Zener diode is an excellent choice for designers and engineers looking for a dependable voltage regulation component. Whether it's for commercial products or sophisticated industrial systems, this Zener diode stands out for its durability, stability, and efficiency.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1700 $50.1500
720+ $0.1395 $100.4400
1,110+ $0.1352 $150.0720
1,530+ $0.1308 $200.1240
1,980+ $0.1265 $250.4700
2,650+ $0.1134 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess