Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 600mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 005329-1N5819RLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Family Name 1N5819
Introduction Date May 06, 1997
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1N5819RLG CAD Model

Description

The 1N5819RLG is a highly efficient, compact, Schottky barrier rectifier diode from ON Semiconductor, designed for use in a wide variety of power management applications. This diode is characterized by its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency and energy-sensitive circuits.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, typically 0.525 volts, which results in reduced power loss and improved efficiency in electrical circuits.
  • High Current Capability: With a forward continuous current rating of 1.0 A, the 1N5819RLG can handle significant current, making it suitable for high-power applications.
  • Fast Switching Speed: The Schottky barrier design enables the diode to switch on and off quickly, which is essential for high-speed switching applications.
  • Low Reverse Leakage: The diode has a low reverse leakage current, minimizing power loss when the diode is in the off state.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the diode's stability and reliability by providing protection against sudden voltage spikes and transients.
  • Environmentally Friendly: The 1N5819RLG is lead-free and RoHS compliant, making it an environmentally responsible choice for electronic designs.
  • Package: Available in an axial leaded package, it is easy to install in various circuit configurations.

Applications

The 1N5819RLG is versatile and can be used in numerous applications, including:

  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supplies
  • Automotive applications
  • Reverse battery protection

ON Semiconductor's commitment to quality ensures that the 1N5819RLG Schottky diode meets the stringent requirements of the most demanding electronic systems. Whether you're designing a new power supply or looking to enhance an existing application, the 1N5819RLG provides the performance and reliability necessary for optimal circuit operation.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to €0.1342
ECAD model for BAT64C-7-F
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to €0.1598
ECAD model for CCS15S40,L3F
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to €1.5462
ECAD model for RBR1VWM40ATR
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to €7.6996
ECAD model for BYC75W-1200PQ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ €0.1013 €45.5639
1,095+ €0.0831 €90.9848
1,695+ €0.0805 €136.3757
2,335+ €0.0779 €181.9315
3,020+ €0.0753 €227.3501
4,040+ €0.0675 €272.5862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 450 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention