EN
  • EN
  • DE

1N5388BRLG

Part No 1N5388BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 200V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 200V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 480 Ohm
Current - Reverse Leakage @ Vr 500nA @ 152V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 075025-1N5388BRLG
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5388BRLG CAD Model

Description

The 1N5388BRLG is a robust Zener voltage regulator diode from ON Semiconductor, renowned for its high-quality electronic components. This Zener diode is designed to provide a regulated voltage across various electronic applications, ensuring stability and protection for sensitive circuits.

Key Features

  • Nominal Zener Voltage: 200V
  • Power Dissipation: 5W, which allows it to handle moderate power levels in a circuit.
  • Tolerance: ±5% tolerance band for precise voltage regulation.
  • Package: Axial-lead, transfer-molded plastic package that is both compact and durable.
  • Quality: Characterized for lower zener impedance and excellent stability, ensuring reliable performance even under varying conditions.
  • Temperature: Operating and storage temperature range from -65°C to +200°C, making it suitable for high-temperature environments.

Applications

The 1N5388BRLG is versatile and can be used in a myriad of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression in consumer electronics
  • Overvoltage protection in industrial systems
  • Motor control circuits
  • Backup power systems and battery chargers

Product Benefits

The 1N5388BRLG Zener diode from ON Semiconductor offers a host of benefits for designers and engineers:

  • Its high power rating and voltage level make it suitable for high-demand applications.
  • The tight voltage tolerance ensures precise voltage regulation, critical for sensitive components.
  • Robust construction guarantees long-term reliability and stability in a range of environments.
  • ON Semiconductor's commitment to quality means that this component is designed to meet rigorous industry standards for performance and durability.

Conclusion

The 1N5388BRLG Zener diode is an excellent choice for engineers requiring a reliable voltage regulator in their electronic designs. With its combination of high power capability, precision, and robustness, it stands out as a component that can elevate the performance and longevity of various electronic systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1652 $57.8200
850+ $0.1363 $115.8550
1,320+ $0.1317 $173.8440
1,820+ $0.1271 $231.3220
2,340+ $0.1236 $289.2240
3,125+ $0.1109 $346.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,500 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess