EN
  • EN
  • DE
  • IT

1N5387BRLG(190V)

Part No 1N5387BRLG(190V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150108-1N5387BRLG(190V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5387BRLG(190V) CAD Model

Description

ON Semiconductor 1N5387BRLG - 190V Zener Diode

The ON Semiconductor 1N5387BRLG is a robust and reliable Zener diode designed to provide voltage regulation with a nominal Zener voltage of 190V. This high-performance diode is part of ON Semiconductor's expansive range of voltage regulator devices, which are widely recognized for their quality and durability. The 1N5387BRLG is a great choice for a variety of applications requiring voltage regulation or voltage reference.

This Zener diode comes in an axial-lead, glass-body package that ensures long-term stability and reliability. The package is also designed for optimal heat dissipation, which contributes to the device's performance under varying conditions. The 1N5387BRLG is a 5W diode, which makes it suitable for higher power applications where a significant amount of energy needs to be dissipated in the form of heat.

Key Features:

  • Standard Zener Breakdown Voltage Range: The device has a precise breakdown voltage of 190V, which makes it suitable for providing a stable reference voltage in various electronic circuits.
  • Peak Power: With a power dissipation of 5 watts, this Zener diode can handle higher power operations, making it versatile for use in a range of applications.
  • Package: The 1N5387BRLG is available in an axial lead, transfer-molded plastic package that offers both durability and ease of mounting on printed circuit boards.
  • High Surge Current Capability: ON Semiconductor's design allows for high surge current capability, which means the diode can withstand transient over-voltage conditions, protecting your circuit.

Applications:

  • Power Supply Regulation
  • Overvoltage and Surge Voltage Protection
  • Automotive and Consumer Electronics Stabilization
  • Industrial Equipment Voltage Regulation

The 1N5387BRLG Zener diode from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of the electronics industry. Whether you're designing power supplies, protecting sensitive electronics, or ensuring the stability of industrial machinery, this Zener diode is an excellent choice for maintaining voltage regulation with confidence and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess